Module 3, 15-tooth ground spur gear with a bore diameter of 22 mm, keyway dimensions of 6 mm width by 2.8 mm depth, and an allowable torque of 124 N·m (12.7 kgf·m) under standard conditions, manufactured from SCM415 steel with overall carburizing heat treatment to 55-60 HRC, conforming to JIS grade N5 (JIS B1702-1:1998). The gear has a face width of 30 mm, hub width of 15 mm, and a theoretical backlash of 0.10-0.20 mm. No secondary operations are permitted due to the heat treatment.
Module 3, 15 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB3-15 | KMSGB3-15 |
| Product Name | Metal Spur Gears (metric) | Module 3, 15 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |