The KNSU1.5-56 is a plastic spur gear with a steel core, featuring a module of 1.5, 56 teeth, and a pitch diameter of 84 mm. It has a bore diameter of 50 mm, an outside diameter of 87 mm, a face width of 15 mm, and a total length of 55 mm. The gear is rated for an allowable torque of 9.09 N·m (0.93 kgf·m) and has a theoretical backlash of 0~0.40 mm. The core is made of S45C steel, and the gear is molded from MC602ST nylon. The gear meets JIS grade N9 (JIS B1702-1: 1998) precision standards and has a 20° pressure angle with standard full-depth teeth.
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-56 | KNSU1.5-56 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |