Module 2, 80-tooth ground spur gear with 10 x 3.3 mm keyway, 20 mm face width, 200 mm pitch diameter, and 164 mm outside diameter. The gear has a bore diameter of 60 mm, hub width of 10 mm, total length of 30 mm, and web outside diameter of 174 mm. It is made from SCM415 with overall carburizing heat treatment, achieving 55-60 HRC hardness. Backlash is 0.14-0.24 mm and allowable torque is 2.49 kgf·m (24.4 N·m). It meets JIS grade N5 (JIS B1702-1: 1998) precision standards. No secondary operations are permitted due to the carburizing process.
Module 2, 80 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2-80 | KMSGB2-80 |
| Product Name | Metal Spur Gears (metric) | Module 2, 80 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |