KNSU1.5-40 is a plastic spur gear with a steel core, module 1.5, 40 teeth, and a 40 mm pitch diameter. The gear has a 30 mm bore, 60 mm outside diameter, 15 mm face width, and weighs 0.31 kg. Allowable torque is 6.00 N·m (0.61 kgf·m) with a backlash of 0~0.40 mm. It complies with JIS grade N9 (JIS B1702-1: 1998) and uses MC602ST nylon fused to an S45C steel core. The pressure angle is 20°, and the teeth are full depth.
Module 1.5, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-40 | KNSU1.5-40 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |