KNSU2-48 is a plastic spur gear with a steel core, module 2, 48 teeth, 96 mm pitch diameter, 100 mm outside diameter, 20 mm face width, and 65 mm hub width, designed for high torque applications with a maximum allowable torque of 17.8 N·m. The gear features a 60 mm bore and is constructed of MC602ST nylon fused to an S45C metal core using a knurled surface process for strong mechanical bonding. It meets JIS grade N9 precision standards with a 20° pressure angle and standard full-depth teeth. The design ensures dimensional stability across temperature ranges up to 140°C and provides a clean, bolt-free appearance.
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-48J35 | KNSU2-48J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |