Ground spur gear with module 2, 70 teeth, 8 mm keyway width, 3.3 mm depth, 140 mm pitch diameter, and 144 mm outside diameter. The part has a 20 mm face width, 30 mm total length, and 13 mm web thickness with a 144 mm web outer diameter. It is made of SCM415 steel with overall carburizing heat treatment, achieving 55-60 HRC hardness. Backlash ranges from 0.14 to 0.24 mm. Allowable torque is 2.43 kgf·m (23.8 N·m). Precision conforms to JIS grade N5 (JIS B1702-1: 1998).
Module 2, 70 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2-70 | KMSGB2-70 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |