KNSU2-30 is a plastic spur gear with a steel core, featuring a module of 2, 30 teeth, a 35 mm bore, 60 mm pitch diameter, 64 mm outside diameter, 20 mm face width, and 35 mm hub width. It has a JIS grade N9 precision rating, a 20° pressure angle, and is made of MC602ST nylon with an S45C steel core. The gear has an allowable torque of 9.84 N·m (1.00 kgf·m) and a negligible backlash of 0.44 mm. The steel core is treated with a diamond knurl and grooves to ensure strong fusion with the nylon, providing dimensional stability across temperature ranges and a clean appearance without fasteners.
Module 2, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-30J15 | KNSU2-30J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |