KNSU2-45 is a plastic spur gear with a steel core, module 2, 45 teeth, and a 55 mm bore diameter. The gear has a pitch diameter of 90 mm, an outside diameter of 94 mm, a face width of 20 mm, and a total length of 60 mm. It is rated for an allowable torque of 16.5 N·m (1.68 kgf·m) and has a backlash range of 0 to 0.44 mm. The gear is made of MC602ST nylon fused to an S45C steel core using a knurling and casting process, ensuring strong bonding and dimensional stability. Precision meets JIS grade N9 (JIS B1702-1: 1998).
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-45J19 | KNSU2-45J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |