KMSGB2-24 is a ground spur gear with a module of 2, 24 teeth, and a keyway of 6 mm width by 2.8 mm depth. It has an allowable torque of 0.30 kgf·m and a backlash of 0.10~0.20 mm. The gear is made from SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55~60 HRC, and meets JIS grade N5 precision (JIS B1702-1: 1998). The bore diameter is 18 mm, pitch diameter is 48 mm, outside diameter is 52 mm, face width is 20 mm, hub width is 10 mm, and total length is 30 mm. No secondary operations are permitted due to the heat treatment.
Module 2, 24 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2-24 | KMSGB2-24 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |