QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-48J15

Description
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Description
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU1.5-48 is a plastic spur gear with a steel core, module 1.5, 48 teeth, and a pitch diameter of 72 mm. It has a bore diameter of 40 mm, an outside diameter of 75 mm, a face width of 15 mm, and a hub width of 12 mm. The allowable torque is 7.53 N·m (0.77 kgf·m) with a theoretical backlash of 0~0.40 mm and a weight of 0.33 kg. The gear conforms to JIS grade N9 (JIS B1702-1: 1998) and uses MC602ST nylon fused to an S45C steel core. The design ensures dimensional stability and includes a knurled core for strong mechanical bonding.

Datasheet Summary
Powered by GS/AI

KNSU1.5-48 is a plastic spur gear with a steel core, module 1.5, 48 teeth, and a pitch diameter of 72 mm. It has a bore diameter of 40 mm, an outside diameter of 75 mm, a face width of 15 mm, and a hub width of 12 mm. The allowable torque is 7.53 N·m (0.77 kgf·m) with a theoretical backlash of 0~0.40 mm and a weight of 0.33 kg. The gear conforms to JIS grade N9 (JIS B1702-1: 1998) and uses MC602ST nylon fused to an S45C steel core. The design ensures dimensional stability and includes a knurled core for strong mechanical bonding.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-48J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-48J15
Plastic Spur Gears (metric) KNSU1.5-48J15
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore - KNSU1.5-48J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
KNSU1.5-48J15
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore KNSU1.5-48J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-48J15 KNSU1.5-48J15
Product Name Plastic Spur Gears (metric) Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
KHK AG5-30R2E35, Module 530 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r2e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 1827982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details