KNSU1-30 is a plastic spur gear with a steel core, featuring a module of 1, 30 teeth, and a plain bore. It has a pitch diameter of 30 mm, an outside diameter of 32 mm, a face width of 10 mm, and a total length of 20 mm. The gear weighs 0.046 kg and has a theoretical backlash of 0~0.34 mm. Its allowable torque is 1.23 N·m (0.13 kgf·m). The gear teeth are standard full depth with a 20° pressure angle, and it meets JIS grade N9 (JIS B1702-1: 1998) precision standards. The material is MC602ST nylon fused to an S45C steel core.
Module 1, 30 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-30 | KNSU1-30 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 30 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |