Plastic spur gear with steel core, module 2, 45 teeth, 90 mm pitch diameter, 94 mm outside diameter, 20 mm face width, and 60 mm hub width. The gear features a 55 mm bore, molded MC602ST nylon fused to an S45C metal core using a diamond-knurled surface for high holding strength. It complies with JIS grade N9 precision standard (JIS B1702-1:1998), has a 20° pressure angle, standard full-depth teeth, and an allowable torque of 16.5 N·m (1.68 kgf·m). Weight is 0.74 kg. The core and nylon interface provides dimensional stability across temperature ranges up to 140°C. Backlash is specified as 0~0.44 mm. Total length is 34 mm.
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-45J16 | KNSU2-45J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |