KNSU1-100 is a plastic spur gear with a steel core, featuring a module of 1, 100 teeth, a pitch diameter of 100 mm, an outside diameter of 102 mm, a face width of 10 mm, and a total length of 65 mm. It has an allowable torque of 5.12 N·m (0.52 kgf·m) and a backlash of 0~0.36 mm, with a weight of 0.40 kg. The gear adheres to JIS grade N9 (JIS B1702-1:1998) precision standards, has a 20° pressure angle, and uses MC602ST nylon fused to an S45C steel core.
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-100 | KNSU1-100 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 100 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |