Plastic spur gear with steel core, module 2, 44 teeth, 60 mm outside diameter, 20 mm face width, and 60 mm hub width, featuring a 55 mm bore and 1.63 N·m allowable torque. Precision grade JIS N9, pressure angle 20°, made of MC602ST nylon fused to an S45C steel core using a diamond-knurled bonding process. Designed for stable operation across wide temperature ranges with minimal dimensional change.
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-44J19 | KNSU2-44J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |