Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Hypoid Gears
A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear are helical, and the pitch surface is best described as a hyperboloid. A hypoid gear can be considered a cross between a bevel gear and a worm drive.
Hypoid Gears: Learn more
| Product Name | Notes |
|---|---|
| Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used... |