Plastic spur gear with steel core, module 2, 32 teeth, 12mm bore, 64mm pitch diameter, 68mm outside diameter, 20mm face width, and 34mm total length. Made of MC602ST nylon with S45C steel core, precision grade JIS N9 (JIS B1702-1:1998), 20° pressure angle, standard full-depth teeth. Allowable torque is 10.7 N·m (1.09 kgf·m), with backlash 0-0.44 mm and weight 0.35 kg. Bore is matched to 12mm hub diameter. Designed for high temperature stability and dimensional control, with integrated knurled core for mechanical bonding.
Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-32J12 | KNSU2-32J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |