KNSU1-48 is a plastic spur gear with a steel core, featuring a module of 1, 48 teeth, a pitch diameter of 48 mm, an outside diameter of 50 mm, a face width of 10 mm, and a bore diameter of 30 mm. The gear has a maximum allowable torque of 2.23 N·m (0.23 kgf·m) and a theoretical backlash of 0-0.34 mm. It is made of MC602ST nylon with an S45C metal core, meets JIS grade N9 precision (JIS B1702-1: 1998), and has a 20° pressure angle. The total length is 34 mm, with a hub width of 10 mm and a hub diameter of 30 mm. The gear design ensures dimensional stability and secure bonding between the plastic and metal components.
Module 1, 48 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-48J10 | KNSU1-48J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 48 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |