KNSU2-32J17 is a plastic spur gear with a steel core, part of the KNSU2 series featuring MC602ST nylon teeth fused to an S45C steel hub. It has a module of 2, 32 teeth, a 40 mm bore, a pitch diameter of 64 mm, an outside diameter of 68 mm, a 20 mm face width, and a 34 mm total length. The gear meets JIS grade N9 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 10.7 N·m (1.09 kgf·m), and the backlash is 0~0.44 mm. Weight is 0.35 kg.
Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-32J17 | KNSU2-32J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |