Plastic spur gears with a steel core, designed for metric applications, feature a module of 1.5 and a 45 mm pitch diameter. The gear has a 12 mm bore and a face width of 15 mm, with an outside diameter of 70.5 mm and a total length of 45 mm. The allowable torque is 6.94 N·m (0.71 kgf·m), and the backlash is 0~0.40 mm. The gear is made of MC602ST nylon fused to an S45C steel core, with a pressure angle of 20° and full-depth teeth. Precision conforms to JIS grade N9 (JIS B1702-1:1998).
Module 1.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-45J12 | KNSU1.5-45J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |