Plastic spur gear with steel core, module 1.5, 60 teeth, and plain bore. Gear has a pitch diameter of 90 mm, outside diameter of 93 mm, face width of 15 mm, hub width of 12 mm, and total length of 55 mm. Allowable torque is 9.89 N·m (1.01 kgf·m), with theoretical backlash of 0~0.40 mm. Weight is 0.51 kg. Made of MC602ST nylon fused to an S45C steel core. Precision meets JIS grade N9 (JIS B1702-1: 1998). Pressure angle is 20°, with standard full-depth teeth.
Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-60 | KNSU1.5-60 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |