KNSU1.5-28 is a plastic spur gear with a steel core, module 1.5, 28 teeth, and a 30 mm bore diameter. The gear has a pitch diameter of 42 mm, outside diameter of 45 mm, face width of 15 mm, and total length of 27 mm. It has a permissible torque of 3.82 N·m and a theoretical backlash of 0~0.38 mm. The gear is made of MC602ST nylon fused to an S45C metal core, conforming to JIS grade N9 (JIS B1702-1:1998) precision. The design provides dimensional stability across temperature variations and eliminates the need for mechanical fasteners.
Module 1.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-28J14 | KNSU1.5-28J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |