KNSU1.5-35 is a plastic spur gear with a steel core, module 1.5, 35 teeth, and a 33 mm pitch diameter. The gear has a 12 mm bore, 52.5 mm outside diameter, 15 mm face width, and 27 mm total length. Allowable torque is 5.07 N·m (0.52 kgf·m), with theoretical backlash of 0~0.40 mm and weight of 0.20 kg. Precision meets JIS grade N9 (JIS B1702-1:1998). The material is MC602ST nylon fused to an S45C steel core, with a 20° pressure angle and standard full-depth teeth.
Module 1.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-35J12 | KNSU1.5-35J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |