KNSU2-36J16 is a plastic spur gear in the KNSU series with a steel core, designed for high-strength transmission applications. It features a module of 2, 36 teeth, a 16 mm bore, and is molded from MC602ST nylon fused to an S45C steel core using a diamond-knurled surface process for superior holding strength. The gear has a pitch diameter of 72 mm, outside diameter of 76 mm, face width of 20 mm, and total length of 34 mm. It meets JIS grade N9 precision (JIS B1702-1: 1998) and has a pressure angle of 20° with standard full-depth teeth. The allowable torque is 12.5 N·m (1.27 kgf·m) with a backlash range of 0-0.44 mm, and the weight is 0.42 kg. The design offers dimensional stability across temperature ranges up to 130-140°C and a clean, bolt-free appearance.
Module 2, 36 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-36J16 | KNSU2-36J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |