Plastic spur gears with a steel core, designed for high-torque applications with good dimensional stability and wide temperature resistance, in a module 2 size with 34 teeth, 22 mm bore, and 68 mm outer diameter, featuring a JIS grade N9 precision rating and a standard 20° pressure angle. The gear is constructed of MC602ST nylon fused to an S45C steel core using a diamond-knurled interface for secure bonding. Dimensions include a face width of 20 mm, hub width of 14 mm, total length of 34 mm, and a weight of 0.41 kg. Allowable torque is 11.6 N·m (1.18 kgf·m), with a theoretical backlash range of 0-0.44 mm. The product meets JIS B1702-1:1998 standards for precision gearing.
Module 2, 34 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-34J22 | KNSU2-34J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 34 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |