Plastic spur gear with steel core, module 2.5, 18 teeth, 12 mm bore, 25 mm face width, 40 mm hub width, and 40 mm total length, featuring a precision grade JIS N9, 20° pressure angle, and MC602ST nylon fused to an S45C steel core via a diamond-knurled surface for improved holding strength. The gear has an allowable torque of 9.93 N·m (1.01 kgf·m) and a backlash range of 0-0.44 mm.
Module 2.5, 18 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-18J12 | KNSU2.5-18J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 18 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |