KNSU1-60 is a plastic spur gear with a steel core, module 1, 60 teeth, and a pitch diameter of 60 mm. It has a bore diameter of 40 mm, outside diameter of 62 mm, face width of 10 mm, and total length of 45 mm. The allowable torque is 2.93 N·m (0.30 kgf·m), with a theoretical backlash of 0~0.36 mm and a weight of 0.23 kg. The gear meets JIS grade N9 (JIS B1702-1: 1998) precision standards, features a 20° pressure angle, and uses MC602ST nylon fused to an S45C steel core. The design provides good dimensional stability and heat resistance up to at least 130-140°C.
Module 1, 60 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-60J19 | KNSU1-60J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |