QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-28J20

Description
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote
Description
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2.5-28J20 is a plastic spur gear with a module of 2.5 and 28 teeth, designed for applications requiring a lightweight yet durable component. It features a finished bore of 20mm, allowing for easy integration into various mechanical systems. The gear is constructed from MC nylon fused to a steel core, providing enhanced strength and dimensional stability across a wide temperature range. This design minimizes the risk of dimensional changes due to temperature fluctuations, making it suitable for environments where thermal variations are present. The gear's pressure angle is 20°, and it adheres to JIS grade N9 precision standards, ensuring reliable performance in precision applications. The product is particularly advantageous for use in pairs with steel gears, as it can generate heat and dilation when used without lubrication.

Datasheet Summary
Powered by GS/AI

The KNSU2.5-28J20 is a plastic spur gear with a module of 2.5 and 28 teeth, designed for applications requiring a lightweight yet durable component. It features a finished bore of 20mm, allowing for easy integration into various mechanical systems. The gear is constructed from MC nylon fused to a steel core, providing enhanced strength and dimensional stability across a wide temperature range. This design minimizes the risk of dimensional changes due to temperature fluctuations, making it suitable for environments where thermal variations are present. The gear's pressure angle is 20°, and it adheres to JIS grade N9 precision standards, ensuring reliable performance in precision applications. The product is particularly advantageous for use in pairs with steel gears, as it can generate heat and dilation when used without lubrication.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-28J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-28J20
Plastic Spur Gears (metric) KNSU2.5-28J20
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Supplier's Site Datasheet
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore - KNSU2.5-28J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
KNSU2.5-28J20
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore KNSU2.5-28J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-28J20 KNSU2.5-28J20
Product Name Plastic Spur Gears (metric) Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Module 0.5, 105 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05105 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 105
Design Metric
View Details