Plastic spur gear with steel core, module 1.5, 70 teeth, 105 mm pitch diameter, 108 mm outside diameter, 15 mm face width, and 12 mm hub width. Allowable torque is 11.7 N·m (1.19 kgf·m) with backlash between 0 and 0.42 mm. Weight is 0.70 kg. Precision meets JIS grade N9 (JIS B1702-1: 1998). Material is MC602ST nylon with S45C steel core. The bore diameter is 50 mm as indicated by the S1 designation for this series variant, consistent with KNSU1.5-70.
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-70J12 | KNSU1.5-70J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |