Plastic spur gear with steel core, module 1.5, 34 teeth, 33 mm bore diameter, 51 mm pitch diameter, 54 mm outside diameter, 15 mm face width, and 27 mm total length. Allowable torque is 4.88 N·m (0.50 kgf·m), with a theoretical backlash of 0~0.40 mm and weight of 0.19 kg. Constructed of MC602ST nylon with S45C steel core, compliant with JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976). Pressure angle is 20°, with standard full-depth teeth.
Module 1.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-34J10 | KNSU1.5-34J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |