KMSGB2.5-15 is a ground spur gear with a module of 2.5, 15 teeth, and a bore size of 6 mm by 2.8 mm. It is made of SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55-60 HRC. The gear has a pressure angle of 20°, standard full-depth teeth, and a face width of 25 mm. Backlash is specified as 0.10-0.20 mm, and the allowable torque is 71.0 N·m (7.24 kgf·m). The weight is 0.20 kg. It complies with JIS grade N5 (JIS B1702-1:1998) for precision. No secondary operations are permitted due to the carburizing process.
Module 2.5, 15 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2.5-15 | KMSGB2.5-15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 15 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |