KNSU1.5-80 is a plastic spur gear with a steel core, module 1.5, 80 teeth, and a 12mm bore, designed for mechanical power transmission. It has a pitch diameter of 120 mm, outside diameter of 123 mm, face width of 15 mm, and total length of 85 mm. The gear exhibits a bending strength of 13.5 N·m (1.38 kgf·m) and allowable backlash of 0~0.42 mm, with a weight of 1.01 kg. The material is MC602ST nylon fused to an S45C steel core, with precision meeting JIS grade N9 (JIS B1702-1: 1998). The pressure angle is 20°, and the gear features standard full-depth teeth.
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-80J16 | KNSU1.5-80J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |