Plastic spur gears with a steel core, module 1.5, for metric applications. The gear has 32 teeth, a 33 mm pitch diameter, a 48 mm outside diameter, a 15 mm face width, and a 12 mm hub width. Allowable torque is 4.51 N·m (0.46 kgf·m), with a theoretical backlash of 0~0.38 mm and a weight of 0.18 kg. Precision complies with JIS grade N9 (JIS B1702-1: 1998). The material is MC602ST nylon bonded to an S45C steel core. The hub diameter matches the core outside diameter, which may exhibit serration without affecting strength.
Module 1.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-32J15 | KNSU1.5-32J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |