Plastic spur gears with steel core, module 1.5, 60 teeth, featuring a 50 mm bore, 90 mm pitch diameter, 93 mm outside diameter, and 15 mm face width. The gear has a 27 mm hub width and 55 mm total length, with a backlash of 0~0.40 mm and allowable torque of 9.09 N·m (0.93 kgf·m). The component is made of MC602ST nylon with an S45C steel core, and meets JIS grade N9 (JIS B1702-1:1998) precision standards.
Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-60J14 | KNSU1.5-60J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |