KNSU1 series plastic spur gears with steel core, module 1, have a 40 mm pitch diameter, 60 mm outside diameter, 10 mm face width, and a 20 mm hub width. The KNSU1-60 variant has a 10 mm bore, 0.13 kg weight, and allowable torque of 2.93 N·m (0.30 kgf·m) with backlash of 0~0.36 mm. The gear uses MC602ST nylon over an S45C steel core, meets JIS grade N9 precision, and has a 20° pressure angle. All variants share the same core material and manufacturing method with diamond-knurled steel for secure nylon fusion.
Module 1, 60 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-60J14 | KNSU1-60J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |