QTC METRIC GEARS Metal Spur Gears (metric) KMSGB3-18

Description
Module 3, 18 Tooth Ground Steel Spur Gear
Request a Quote Datasheet
Description
Module 3, 18 Tooth Ground Steel Spur Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGB3-18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGB3-18
Metal Spur Gears (metric) KMSGB3-18
Module 3, 18 Tooth Ground Steel Spur Gear

Module 3, 18 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 3, 18 Tooth Ground Steel Spur Gear - KMSGB3-18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 18 Tooth Ground Steel Spur Gear
KMSGB3-18
Module 3, 18 Tooth Ground Steel Spur Gear KMSGB3-18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGB3-18 KMSGB3-18
Product Name Metal Spur Gears (metric) Module 3, 18 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 18 18
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details
KHK SSCPG5-30J16, CP5, Module 1.59, 30 Tooth, CP Ground Spur Gears - sscpg5-30j16 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details