The KNSU2-36 is a plastic spur gear with a steel core, featuring a module of 2, 36 teeth, a bore diameter of 40 mm, a pitch diameter of 72 mm, an outside diameter of 76 mm, a face width of 20 mm, a hub width of 14 mm, and a total length of 34 mm. It has a JIS grade N9 precision rating, a 20° pressure angle, and is made of MC602ST nylon with an S45C steel core. The allowable torque is 12.5 N·m (1.27 kgf·m), with a backlash range of 0 to 0.44 mm and a weight of 0.42 kg. The gear uses a knurled metal core for enhanced bonding with the nylon, ensuring dimensional stability and high holding strength.
Module 2, 36 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-36 | KNSU2-36 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |