QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-60J30

Description
Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Request a Quote
Description
Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, designed for metric applications, feature a module of 1.5 and a 60-tooth configuration with a 50mm bore. The pitch diameter is 90mm, the outside diameter is 93mm, the face width is 15mm, and the total length is 55mm. The allowable torque is 9.09 N·m, with a theoretical backlash of 0~0.40 mm and a weight of 0.50 kg. The gear teeth conform to standard full depth with a 20° pressure angle and meet JIS grade N9 (JIS B1702-1: 1998) precision. The core is made of S45C steel, and the gear is molded from MC602ST nylon.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, designed for metric applications, feature a module of 1.5 and a 60-tooth configuration with a 50mm bore. The pitch diameter is 90mm, the outside diameter is 93mm, the face width is 15mm, and the total length is 55mm. The allowable torque is 9.09 N·m, with a theoretical backlash of 0~0.40 mm and a weight of 0.50 kg. The gear teeth conform to standard full depth with a 20° pressure angle and meet JIS grade N9 (JIS B1702-1: 1998) precision. The core is made of S45C steel, and the gear is molded from MC602ST nylon.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-60J30 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-60J30
Plastic Spur Gears (metric) KNSU1.5-60J30
Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore

Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore

Supplier's Site Datasheet
Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore - KNSU1.5-60J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
KNSU1.5-60J30
Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore KNSU1.5-60J30
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-60J30 KNSU1.5-60J30
Product Name Plastic Spur Gears (metric) Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 6 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Mitre & Bevel Gears - 1827989 - RS Components, Ltd.
Specs
Number of Teeth 16
Design Metric
PD 1.5 mm (0.0591 inch)
View Details