Plastic spur gears with a steel core, designed for transmitting torque while maintaining dimensional stability under temperature variation. The KNSU1 series features a module of 1, 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The gear has an 8mm bore, 32 teeth, 32 mm pitch diameter, 34 mm outside diameter, and 10 mm face width. The steel core is S45C with a diamond knurl and grooves for bonded MC602ST nylon. Backlash is 0~0.34 mm, weight is 0.057 kg, and allowable torque is 1.34 N·m (0.14 kgf·m). The part is rated for use up to 130-140°C with good thermal stability and no machining-induced weakening of the core-bond interface allowed.
Module 1, 32 Tooth Nylon Steel Core Spur Gear with Finished 8mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-32J8 | KNSU1-32J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 32 Tooth Nylon Steel Core Spur Gear with Finished 8mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |