KNSU1-90 is a plastic spur gear with a steel core, module 1, 90 teeth, and a 40 mm bore. It has a pitch diameter of 90 mm, outside diameter of 92 mm, face width of 10 mm, and total length of 55 mm. The allowable torque is 4.56 N·m (0.46 kgf·m), with a backlash of 0~0.36 mm and weight of 0.32 kg. The gear teeth are full-depth with a 20° pressure angle and conform to JIS grade N9 (JIS B1702-1: 1998). The material is MC602ST nylon fused to an S45C steel core, with dimensional stability maintained under temperature variations.
Module 1, 90 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-90J16 | KNSU1-90J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 90 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |