QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-22J17

Description
Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2.5-22J17 is a plastic spur gear featuring a module of 2.5 and 22 teeth, designed for applications requiring a lightweight yet durable component. It has a finished bore diameter of 17mm, allowing for easy integration into various mechanical systems. The gear is constructed with a nylon material fused to a steel core, providing enhanced strength and dimensional stability, particularly under varying temperature conditions. The design adheres to JIS grade N9 precision standards, ensuring reliable performance in applications. The gear's pressure angle is 20°, and it is suitable for use in environments where lubrication may be limited, although it is recommended to pair it with steel gears to mitigate heat generation. The product is designed to minimize backlash, with theoretical values provided for optimal meshing.

Datasheet Summary
Powered by GS/AI

The KNSU2.5-22J17 is a plastic spur gear featuring a module of 2.5 and 22 teeth, designed for applications requiring a lightweight yet durable component. It has a finished bore diameter of 17mm, allowing for easy integration into various mechanical systems. The gear is constructed with a nylon material fused to a steel core, providing enhanced strength and dimensional stability, particularly under varying temperature conditions. The design adheres to JIS grade N9 precision standards, ensuring reliable performance in applications. The gear's pressure angle is 20°, and it is suitable for use in environments where lubrication may be limited, although it is recommended to pair it with steel gears to mitigate heat generation. The product is designed to minimize backlash, with theoretical values provided for optimal meshing.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-22J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-22J17
Plastic Spur Gears (metric) KNSU2.5-22J17
Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU2.5-22J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU2.5-22J17
Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU2.5-22J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-22J17 KNSU2.5-22J17
Product Name Plastic Spur Gears (metric) Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK MSGA1-80, Module 1, 80 Tooth, Ground Alloy Steel Spur Gears - msga1-80 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 80
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32DP, 80 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 80
Pressure Angle 14.5°
View Details