KNSU2-36 is a plastic spur gear with a steel core, featuring a module of 2, 36 teeth, a 45 mm hub diameter, and a 14 mm bore. The gear has a pitch diameter of 72 mm, an outside diameter of 76 mm, a face width of 20 mm, and a total length of 34 mm. It is made of MC602ST nylon with an S45C steel core, adhering to JIS grade N9 precision (JIS B1702-1: 1998) and a 20° pressure angle. The allowable torque is 12.5 N·m (1.27 kgf·m), with a backlash range of 0 to 0.44 mm. The design integrates the nylon and steel through a diamond-knurled core surface, ensuring strong thermal and dimensional stability. The part is rated for use up to 120°C with temperature compensation applied.
Module 2, 36 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-36J14 | KNSU2-36J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |