QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-56J14

Description
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Request a Quote
Description
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU1.5-56J14 is a plastic spur gear with a steel core, module 1.5, 56 teeth, and a 50 mm pitch diameter. It has a 14 mm bore, 87 mm outer diameter, 15 mm face width, and 55 mm total length. The allowable torque is 9.09 N·m (0.93 kgf·m) with a theoretical backlash of 0-0.40 mm. The gear is made of MC602ST nylon fused to an S45C steel core and meets JIS grade N9 precision (JIS B1702-1:1998). A safety factor of 4-5 is recommended for torque calculations, and dimensional stability is maintained under temperature variations up to 140°C.

Datasheet Summary
Powered by GS/AI

KNSU1.5-56J14 is a plastic spur gear with a steel core, module 1.5, 56 teeth, and a 50 mm pitch diameter. It has a 14 mm bore, 87 mm outer diameter, 15 mm face width, and 55 mm total length. The allowable torque is 9.09 N·m (0.93 kgf·m) with a theoretical backlash of 0-0.40 mm. The gear is made of MC602ST nylon fused to an S45C steel core and meets JIS grade N9 precision (JIS B1702-1:1998). A safety factor of 4-5 is recommended for torque calculations, and dimensional stability is maintained under temperature variations up to 140°C.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-56J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-56J14
Plastic Spur Gears (metric) KNSU1.5-56J14
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore

Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore

Supplier's Site Datasheet
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore - KNSU1.5-56J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
KNSU1.5-56J14
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore KNSU1.5-56J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-56J14 KNSU1.5-56J14
Product Name Plastic Spur Gears (metric) Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Spur Gears - 1827804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details