Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Thin-section Bearings
Thin-section bearings have small cross-sections with respect to their diameter.
Thin-section Bearings: Learn more
| Product Name | Notes |
|---|---|
|
2 in. ID, 2.5 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing -- BBXANG-KA020ARO
2.5 in. ID, 3 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing -- BBXANG-KA025ARO
3 in. ID, 3.5 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing -- BBXANG-KA030ARO
3.5 in. ID, 4 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing -- BBXANG-KA035ARO
4 in. ID, 4.5 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing -- BBXANG-KA040ARO
4.5 in. ID, 5 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing -- BBXANG-KA045ARO
|
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting... |