KNSU1-90 is a plastic spur gear with a steel core, module 1, 90 teeth, and a 40 mm bore. It has a pitch diameter of 90 mm, outside diameter of 92 mm, face width of 10 mm, and total length of 55 mm. The allowable torque is 4.56 N·m (0.46 kgf·m), with a backlash range of 0~0.36 mm and a weight of 0.32 kg. The gear teeth follow standard full depth with a 20° pressure angle, constructed from MC602ST nylon fused to an S45C steel core, and meets JIS grade N9 (JIS B1702-1:1998) precision standards.
Module 1, 90 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-90 | KNSU1-90 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 90 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |