KNSU2-34 is a plastic spur gear with a steel core, featuring a module of 2, 34 teeth, 12 mm face width, 68 mm pitch diameter, 72 mm outside diameter, and a 40 mm hub diameter. The gear is made of MC602ST nylon with an S45C steel core, has a standard full-depth tooth profile, a 20° pressure angle, and meets JIS grade N9 precision (JIS B1702-1:1998). It has a bore diameter of 40 mm and a total length of 34 mm. The allowable torque is 11.6 N·m (1.18 kgf·m), with a theoretical backlash of 0~0.44 mm. The gear is designed for use with steel mating gears to avoid heat buildup from plastic-on-plastic contact, and the metal core is mechanically bonded to the nylon via diamond knurling and grooving for enhanced holding strength.
Module 2, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-34J17 | KNSU2-34J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 34 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |