KNSU2.5 plastic spur gears with steel cores feature a module of 2.5, 12 teeth, a 55 mm pitch diameter, a 60 mm outside diameter, a 25 mm face width, a 15 mm hub width, and a 40 mm total length. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process for high holding strength. It meets JIS grade N9 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 1.33 kgf·m (13.0 N·m) with a backlash range of 0 to 0.46 mm. The hub bore is not explicitly stated for this variant, but the series has a 35 mm hub diameter for the 22-tooth configuration. Dimensional stability and performance are maintained across a wide temperature range, up to 140°C.
Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-22J15 | KNSU2.5-22J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |