KNSU1-60 is a plastic spur gear with a steel core, featuring a module of 1, 60 teeth, a pitch diameter of 60 mm, an outside diameter of 62 mm, a face width of 10 mm, and a bore diameter of 20 mm. The gear has a backlash of 0~0.34 mm and weighs 0.23 kg. It has an allowable torque of 2.93 N·m (0.30 kgf·m) and complies with JIS grade N9 (JIS B1702-1: 1998). The material is MC602ST nylon fused to an S45C steel core, designed for high dimensional stability and operation at elevated temperatures. This product is part of the KNSU1 series with steel core and plastic gear teeth.
Module 1, 60 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-60J12 | KNSU1-60J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 60 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |