Plastic spur gear with steel core, module 2, 40 teeth, 60 mm outside diameter, 20 mm face width, and 15 mm bore, with a maximum allowable torque of 14.2 N·m (1.45 kgf·m) and backlash of 0~0.44 mm. Precision rated to JIS Grade N9 per JIS B1702-1:1998, using MC602ST nylon fused to an S45C metal core with diamond knurl and groove treatment for enhanced holding strength. Dimensions and torque ratings apply across the KNSU2 series variant with 15 mm bore.
Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-40J15 | KNSU2-40J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |