The KNSU1-36 is a plastic spur gear with a steel core, featuring a module of 1, 36 teeth, a pitch diameter of 36 mm, and a bore diameter of 25 mm. It has a face width of 10 mm and a total length of 25 mm. The gear achieves an allowable torque of 1.56 N·m (0.16 kgf·m) and a theoretical backlash of 0-0.34 mm. It is made of MC602ST nylon fused to an S45C metal core, with JIS grade N9 precision per JIS B1702-1:1998. The part is designed for standard full-depth teeth with a 20° pressure angle.
Module 1, 36 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-36J12 | KNSU1-36J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 36 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |