QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1-50J14

Description
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Request a Quote
Description
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 1, 50 teeth, 30 mm bore diameter, 50 mm pitch diameter, 52 mm outside diameter, and 20 mm face width. Allowable torque is 2.35 N·m, backlash is 0~0.34 mm, and weight is 0.13 kg. Precision meets JIS grade N9 (JIS B1702-1: 1998). Gear teeth are standard full depth with a 20° pressure angle. Material is MC602ST nylon fused to an S45C steel core.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 1, 50 teeth, 30 mm bore diameter, 50 mm pitch diameter, 52 mm outside diameter, and 20 mm face width. Allowable torque is 2.35 N·m, backlash is 0~0.34 mm, and weight is 0.13 kg. Precision meets JIS grade N9 (JIS B1702-1: 1998). Gear teeth are standard full depth with a 20° pressure angle. Material is MC602ST nylon fused to an S45C steel core.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1-50J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1-50J14
Plastic Spur Gears (metric) KNSU1-50J14
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore

Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore

Supplier's Site Datasheet
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore - KNSU1-50J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
KNSU1-50J14
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore KNSU1-50J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1-50J14 KNSU1-50J14
Product Name Plastic Spur Gears (metric) Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
32 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details